STMicroelectronics, Inc. Microphones MP33AB01HTR

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-14062-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-14062-2-ND
Microphones 497-14062-2-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - MP33AB01HTR - 1079019-MP33AB01HTR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP33AB01HTR
1079019-MP33AB01HTR
Microphones - MP33AB01HTR 1079019-MP33AB01HTR
Manufacturer: STMicroelectronics Win Source Part Number: 1079019-MP33AB01HTR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 2.2V Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL Family Name: MP33 S/N Ratio: 66dB Voltage Range: 1.5 to 3.6V Port Location: Bottom Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 250μA Alternative Parts (Cross-Reference): WM7121PIMSE/RV; SPU0410HR5H-PB; INMP405ACEZ-R7; SPH0641LM4H-1; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1079019-MP33AB01HTR
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Voltage Rating: 2.2V
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
Family Name: MP33
S/N Ratio: 66dB
Voltage Range: 1.5 to 3.6V
Port Location: Bottom
Categories: Audio Products
Status: Obsolete(EOL)
Operating Supply Current: 250μA
Alternative Parts (Cross-Reference): WM7121PIMSE/RV; SPU0410HR5H-PB; INMP405ACEZ-R7; SPH0641LM4H-1;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Audio Products - Microphones - MP33AB01HTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP33AB01HTR
Audio Products - Microphones MP33AB01HTR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 497-14062-2-ND 1079019-MP33AB01HTR MP33AB01HTR
Product Name Microphones Microphones - MP33AB01HTR Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details