STMicroelectronics Microphones - MP23DB02MMTR MP23DB02MMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 927701-MP23DB02MMTR Series: * Features: Microphone () Package: Reel - TR Family Name: MP23DB02 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-MP23DB02MMDKR, 497-MP23DB02MMCT, 497-MP23DB02MMTR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 927701-MP23DB02MMTR Series: * Features: Microphone () Package: Reel - TR Family Name: MP23DB02 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-MP23DB02MMDKR, 497-MP23DB02MMCT, 497-MP23DB02MMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP23DB02MMTR - 927701-MP23DB02MMTR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP23DB02MMTR
927701-MP23DB02MMTR
Microphones - MP23DB02MMTR 927701-MP23DB02MMTR
Manufacturer: STMicroelectronics Win Source Part Number: 927701-MP23DB02MMTR Series: * Features: Microphone () Package: Reel - TR Family Name: MP23DB02 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-MP23DB02MMDKR, 497-MP23DB02MMCT, 497-MP23DB02MMTR

Manufacturer: STMicroelectronics
Win Source Part Number: 927701-MP23DB02MMTR
Series: *
Features: Microphone ()
Package: Reel - TR
Family Name: MP23DB02
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 497-MP23DB02MMDKR, 497-MP23DB02MMCT, 497-MP23DB02MMTR

Buy Now
Microphones - 497-MP23DB02MMCT-ND - DigiKey
Thief River Falls, MN, United States
Microphone ()

Microphone ()

Buy Now Datasheet
Microphones - 497-MP23DB02MMTR-ND - DigiKey
Thief River Falls, MN, United States
Microphone ()

Microphone ()

Buy Now Datasheet
Audio Products - Microphones - MP23DB02MMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP23DB02MMTR
Audio Products - Microphones MP23DB02MMTR
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 927701-MP23DB02MMTR 497-MP23DB02MMCT-ND MP23DB02MMTR
Product Name Microphones - MP23DB02MMTR Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details