STMicroelectronics, Inc. Microphones MP23DB01HPTR

Description
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-MP23DB01HPCT-ND - DigiKey
Thief River Falls, MN, United States
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-MP23DB01HPTR-ND - DigiKey
Thief River Falls, MN, United States
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-MP23DB01HPDKR-ND - DigiKey
Thief River Falls, MN, United States
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - 1016661-MP23DB01HPTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1016661-MP23DB01HPTR
Audio Products - Microphones 1016661-MP23DB01HPTR
Win Source Part Number: 1016661-MP23DB01HPTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,000 Voltage - Rated: 1.8 V Frequency Range: 20 Hz ~ 10 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 800 µA Direction: Omnidirectional Sensitivity: -24dB ±1dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-MP23DB01HPDKR,49 7-MP23DB01HPCT,497-M P23DB01HPTR Base Product Number: MP23DB01

Win Source Part Number: 1016661-MP23DB01HPTR
Category: Audio Products>Microphones
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,000
Voltage - Rated: 1.8 V
Frequency Range: 20 Hz ~ 10 kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.08mm)
Shape: Rectangular
Current - Supply: 800 µA
Direction: Omnidirectional
Sensitivity: -24dB ±1dB @ 94dB SPL
S/N Ratio: 64dB
Voltage Range: 1.6 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Other Names: 497-MP23DB01HPDKR,497-MP23DB01HPCT,497-MP23DB01HPTR
Base Product Number: MP23DB01

Buy Now Datasheet
Futian, Shenzhen, China
Audio Components/Vibration Motors >> MEMS Microphones
MP23DB01HPTR
Audio Components/Vibration Motors >> MEMS Microphones MP23DB01HPTR
Omnidirectional -24dB 64dB RHLGA-5(2.7x3.5) MEMS Microphones ROHS

Omnidirectional -24dB 64dB RHLGA-5(2.7x3.5) MEMS Microphones ROHS

Supplier's Site Datasheet
Audio Products - Microphones - MP23DB01HPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP23DB01HPTR
Audio Products - Microphones MP23DB01HPTR
MIC MEMS DIGITAL PDM OMNI -24DB

MIC MEMS DIGITAL PDM OMNI -24DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 497-MP23DB01HPCT-ND 1016661-MP23DB01HPTR MP23DB01HPTR MP23DB01HPTR
Product Name Microphones Audio Products - Microphones Audio Components/Vibration Motors >> MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 64 dB 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details