STMicroelectronics, Inc. Microphones - MP23AB02BTR MP23AB02BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1078917-MP23AB02BTR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 1.6 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1078917-MP23AB02BTR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 1.6 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP23AB02BTR - 1078917-MP23AB02BTR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP23AB02BTR
1078917-MP23AB02BTR
Microphones - MP23AB02BTR 1078917-MP23AB02BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1078917-MP23AB02BTR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 1.6 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1078917-MP23AB02BTR
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Voltage Rating: 1.8V
Frequency Range: 20Hz to 20kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
S/N Ratio: 64dB
Voltage Range: 1.6 to 3.6V
Port Location: Bottom
Categories: Audio Products
Status: Active
Operating Supply Current: 220μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Microphones - 497-14947-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-14947-2-ND
Microphones 497-14947-2-ND
20Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

20Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP23AB02BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP23AB02BTR
Audio Products - Microphones MP23AB02BTR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1078917-MP23AB02BTR 497-14947-2-ND MP23AB02BTR
Product Name Microphones - MP23AB02BTR Microphones Audio Products - Microphones
Frequency Response 20 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details