STMicroelectronics, Inc. RF Filters MLPF-WL-02D3

Description
RF MATCHED FILTER DEDICATED TO 2
Request a Quote Datasheet
Description
RF MATCHED FILTER DEDICATED TO 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 497-MLPF-WL-02D3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF MATCHED FILTER DEDICATED TO 2

RF MATCHED FILTER DEDICATED TO 2

Buy Now Datasheet
RF Filters - 497-MLPF-WL-02D3CT-ND - DigiKey
Thief River Falls, MN, United States
RF MATCHED FILTER DEDICATED TO 2

RF MATCHED FILTER DEDICATED TO 2

Buy Now Datasheet
RF Filters - 497-MLPF-WL-02D3TR-ND - DigiKey
Thief River Falls, MN, United States
RF MATCHED FILTER DEDICATED TO 2

RF MATCHED FILTER DEDICATED TO 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 497-MLPF-WL-02D3DKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B096QC2S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive Glass 0.8 - 1.6 GHz Surface Mount Bandpass Filter - MFBP-00165GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 800 to 1600 MHz
View Details