STMicroelectronics, Inc. RF Filters MLPF-WB55-02E3

Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead
Request a Quote Datasheet
Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 497-MLPF-WB55-02E3TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-MLPF-WB55-02E3CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-MLPF-WB55-02E3DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.2dB 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 497-MLPF-WB55-02E3TR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-L117XH4W-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 1.10E7 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
FLP-3660, 36.6 GHz Lowpass Filter - FLP-3660 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 36600 to ? MHz
Package Type Connectorized
View Details