STMicroelectronics, Inc. 80V 4A Bipolar Transistor MJE802

Description
TRANS NPN DARL 80V 4A SOT32 Product overview: MJE802 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 80V 4A SOT32 Product overview: MJE802 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-MJE802
80V 4A Bipolar Transistor 276-MJE802
TRANS NPN DARL 80V 4A SOT32 Product overview: MJE802 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE802 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 4A SOT32 Product overview: MJE802 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE802 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJE802 - 884918-MJE802 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE802
884918-MJE802
TRANSISTORS - Transistors (BJT) - Single - MJE802 884918-MJE802
Manufacturer: STMicroelectronics Win Source Part Number: 884918-MJE802 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 40 W Through Hole SOT-32 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE802 Categories: Discrete Semiconductor Products Case / Package: SOT-32 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1026-MJE802, 497-2549-5, 497-2549-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 884918-MJE802
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 40 W Through Hole SOT-32
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE802
Categories: Discrete Semiconductor Products
Case / Package: SOT-32
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1026-MJE802, 497-2549-5, 497-2549-5-NDR

Buy Now Datasheet
Single Bipolar Transistors - 497-2549-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2549-5-ND
Single Bipolar Transistors 497-2549-5-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32

Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE802 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE802
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE802
TRANS NPN DARL 80V 4A SOT32

TRANS NPN DARL 80V 4A SOT32

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJE802 884918-MJE802 497-2549-5-ND MJE802
Product Name 80V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE802 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube SOT3; SOT-32 TO-225AA, TO-126-3
Packing Method Tube Tube; Tube
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data