Bipolar (BJT) Transistor PNP 400V 8A 80W Through Hole TO-220
TRANS PNP 400V 8A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJE5852ST-ND | MJE5852 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |