Manufacturer: STMicroelectronics
Win Source Part Number: 037054-MJE340
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
No: 954910
Power - Max: 20.8W
Voltage - Collector Emitter Breakdown (Max): 300V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 50mA 10V
Alternative Parts (Cross-Reference): MJE340G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive, Audio
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037054-MJE340 |
| Product Name | Discrete Semiconductor Products |