Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220
NPN power transistor MJE3055T 10A
Bipolar (BJT) Single Transistor, NPN, 60 V, 2 MHz, 75 W, 3 A, 400 RoHS Compliant: Yes
POWER BIPOLAR TRANSISTOR, 10A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 60V 10A TO220
Bipolar Transistors - BJT NPN Gen Pur Switch
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2573-5-ND | 1686073 | 34X0709 | 16477289 | MJE3055T | MJE3055T |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 60 V, 2 Mhz, 75 W, 3 A, 400 Rohs Compliant Stmicroelectronics | Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-3 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | |||||
| IC(max) | 10000 milliamps |