Manufacturer: STMicroelectronics
Win Source Part Number: 038199-MJE3055T
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: NPN Transistors
No: 614105
Power - Max: 75W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 10A
Transistor Type: NPN
Current - Collector Cutoff (Max): 700µA
Frequency - Transition: 2MHz
Vce Saturation (Max) @ Ib Ic: 8V @ 3.3A 10A
DC Current Gain (hFE) (Min) @ Ic Vce: 20 @ 4A 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038199-MJE3055T |
| Product Name | Discrete Semiconductor Products |