Bipolar (BJT) Transistor PNP 60V 10A 2MHz 75W Through Hole TO-220
STMicroelectronics MJE2955T Transistor
STMicroelectronics MJE2955T Transistor
Manufacturer: STMicroelectronics
Win Source Part Number: 023375-MJE2955T
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 75W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 10A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Max): 700μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V
Frequency - Transition: 2MHz
Alternative Parts (Cross-Reference): MJE2955TG; MJE2955T; NTE183;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TRANS PNP 60V 10A TO220
BIPOLAR TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Gen Pur Switch
BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; DC COLLECTOR CURRENT:10A; POWER DISSIPATION PD:75W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; DC CURRENT GAIN HFE:70HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 60V 10A TO220
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2621-5-ND | 4864561 | 023375-MJE2955T | MJE2955T | 89K0811 | MJE2955T | 16477285 | MJE2955T |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp -60V To-220; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3 | TO-3; TO-220 | TO-220; TO-220-3 | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |