Manufacturer: STMicroelectronics
Win Source Part Number: 038042-MJE182
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
No: 855480
Power - Max: 12.5W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 3A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 1.7V @ 600mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 50 @ 100mA 1V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038042-MJE182 |
| Product Name | Discrete Semiconductor Products |