Bipolar (BJT) Transistor NPN 80V 3A 50MHz 12.5W Through Hole SOT-32-3
Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) SOT-32 Tube
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-2590-5-ND | 761-MJE182 |
| Product Name | Single Bipolar Transistors | Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) SOT-32 Tube |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-225AA, TO-126-3 | |
| Transistor Technology / Material | SILICON | |
| Packing Method | Tube; Tube | |
| Number of units in IC | 1 |