Bipolar (BJT) Transistor NPN 400V 1A 10MHz 15W Surface Mount DPAK
TRANS NPN 400V 1A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 927188-MJD50T4
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 1 A 10MHz 15 W Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MJD50
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-2473-1, 497-2473-2, 497-2473-2-NDR, 497-2473-1-NDR
| DigiKey | ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-2473-2-ND | MJD50T4 | 927188-MJD50T4 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD50T4 |
| Polarity | NPN | NPN; NPN | NPN |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK |
| IC(max) | 1000 milliamps | ||
| VCEO | 400 volts |