Bipolar (BJT) Transistor PNP 80V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 80V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 80V 8A 20W Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 092745-MJD45H11T4
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 8A
Transistor Type: PNP
Current - Collector Cutoff (Max): 10µA
Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
PNP BJT Transistor, 80V, -8A, 20W, DPAK, SMT Product overview: MJD45H11T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -8A, 20W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, -8A, 20W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11T4 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A DPAK
Bipolar Transistors - BJT PNP Gen Pur Switch
Bipolar (BJT) Single Transistor, PNP, -80 V, 20 W, -8 A, 40 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6466-2-ND | 092745-MJD45H11T4 | 276-MJD45H11T4 | MJD45H11T4 | MJD45H11T4 | MJD45H11T4 | 06X0515 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products | 80V -8A 20W DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 20 W, -8 A, 40 Rohs Compliant Stmicroelectronics |
| Polarity | PNP | PNP | NPN; PNP | PNP; PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts |