STMicroelectronics Discrete Semiconductor Products MJD44H11T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 003634-MJD44H11T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 8A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Family Name: MJD44H11 Alternative Parts (Cross-Reference): MJD44H11TF_NL; MJD44H11TM_NL; NJVMJD44H11T4G-VF01; Introduction Date: November 12, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 003634-MJD44H11T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 8A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Family Name: MJD44H11 Alternative Parts (Cross-Reference): MJD44H11TF_NL; MJD44H11TM_NL; NJVMJD44H11T4G-VF01; Introduction Date: November 12, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 003634-MJD44H11T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
003634-MJD44H11T4
Discrete Semiconductor Products 003634-MJD44H11T4
Manufacturer: STMicroelectronics Win Source Part Number: 003634-MJD44H11T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 8A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Family Name: MJD44H11 Alternative Parts (Cross-Reference): MJD44H11TF_NL; MJD44H11TM_NL; NJVMJD44H11T4G-VF01; Introduction Date: November 12, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 003634-MJD44H11T4
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: D-Pak
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 8A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A
Current - Collector Cutoff (Max): 10μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V
Family Name: MJD44H11
Alternative Parts (Cross-Reference): MJD44H11TF_NL; MJD44H11TM_NL; NJVMJD44H11T4G-VF01;
Introduction Date: November 12, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 003634-MJD44H11T4
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data