Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK
Transistor Bipolar NPN 80V 8A TO252
Transistor Bipolar NPN 80V 8A TO252
Transistor Bipolar NPN 80V 8A TO252
TRANS NPN 80V 8A DPAK
TRANS NPN 80V 8A DPAK
TRANS, NPN, 80V, 8A, 150DEG C, 20W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Gen Pur Switch
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-2504-2-ND | 6867903 | 6867903P | MJD44H11T4 | MJD44H11T4 | 33R0845 | MJD44H11T4 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 80V, 8A, 150Deg C, 20W; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Number of units in IC | 1 | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 8000 milliamps | 8000 milliamps |