STMicroelectronics, Inc. SMD 80V 8A 20W Bipolar Transistor MJD44H11T4-A

Description
NPN BJT 80V 8A 20W DPAK Surface Mount Transistor Product overview: MJD44H11T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 8A, 20W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 8A, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 80V 8A 20W DPAK Surface Mount Transistor Product overview: MJD44H11T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 8A, 20W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 8A, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80V 8A 20W Bipolar Transistor
276-MJD44H11T4-A
SMD 80V 8A 20W Bipolar Transistor 276-MJD44H11T4-A
NPN BJT 80V 8A 20W DPAK Surface Mount Transistor Product overview: MJD44H11T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 8A, 20W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 8A, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4-A can be used for catalog matching and distributor lookup.

NPN BJT 80V 8A 20W DPAK Surface Mount Transistor Product overview: MJD44H11T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 8A, 20W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 8A, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-MJD44H11T4-ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-MJD44H11T4-ATR-ND
Single Bipolar Transistors 497-MJD44H11T4-ATR-ND
Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-MJD44H11T4-ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-MJD44H11T4-ACT-ND
Single Bipolar Transistors 497-MJD44H11T4-ACT-ND
Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-MJD44H11T4-ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-MJD44H11T4-ADKR-ND
Single Bipolar Transistors 497-MJD44H11T4-ADKR-ND
Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 20W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4-A - 927186-MJD44H11T4-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4-A
927186-MJD44H11T4-A
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4-A 927186-MJD44H11T4-A
Manufacturer: STMicroelectronics Win Source Part Number: 927186-MJD44H11T4-A Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 8 A - 20 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MJD44 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-12168-6, 497-12168-6, 497-12168-2, MJD44H11T4A, 497-12168-1, -497-12168-1, -497-12168-2

Manufacturer: STMicroelectronics
Win Source Part Number: 927186-MJD44H11T4-A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 8 A - 20 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJD44
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-12168-6, 497-12168-6, 497-12168-2, MJD44H11T4A, 497-12168-1, -497-12168-1, -497-12168-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11T4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11T4-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11T4-A
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site
Trans, Aec-Q101, Npn, 80V, 8A, 20W Rohs Compliant Stmicroelectronics - 69AH1088 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn, 80V, 8A, 20W Rohs Compliant Stmicroelectronics
69AH1088
Trans, Aec-Q101, Npn, 80V, 8A, 20W Rohs Compliant Stmicroelectronics 69AH1088
TRANS, AEC-Q101, NPN, 80V, 8A, 20W ROHS COMPLIANT: YES

TRANS, AEC-Q101, NPN, 80V, 8A, 20W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD44H11T4-A
Bipolar Transistors - BJT MJD44H11T4-A
Bipolar Transistors - BJT Complementary power transistors

Bipolar Transistors - BJT Complementary power transistors

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11T4-A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD44H11T4-A
Single Bipolar Transistors MJD44H11T4-A
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD44H11T4-A 497-MJD44H11T4-ATR-ND 927186-MJD44H11T4-A MJD44H11T4-A 69AH1088 MJD44H11T4-A MJD44H11T4-A
Product Name SMD 80V 8A 20W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4-A Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Aec-Q101, Npn, 80V, 8A, 20W Rohs Compliant Stmicroelectronics Bipolar Transistors - BJT Single Bipolar Transistors
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
PD 20000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data