STMicroelectronics, Inc. Single Bipolar Transistors MJD350T4

Description
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-3137-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3137-1-ND
Single Bipolar Transistors 497-3137-1-ND
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-3137-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3137-2-ND
Single Bipolar Transistors 497-3137-2-ND
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-3137-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3137-6-ND
Single Bipolar Transistors 497-3137-6-ND
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD350T4 - 003626-MJD350T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD350T4
003626-MJD350T4
TRANSISTORS - Transistors (BJT) - Single - MJD350T4 003626-MJD350T4
Manufacturer: STMicroelectronics Win Source Part Number: 003626-MJD350T4 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 15W

Manufacturer: STMicroelectronics
Win Source Part Number: 003626-MJD350T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 15W

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD350T4
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD350T4
300V 15W 30@50mA,10V 500mA PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

300V 15W 30@50mA,10V 500mA PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD350T4
Bipolar Transistors - BJT MJD350T4
Bipolar Transistors - BJT PNP Gen Pur Switch

Bipolar Transistors - BJT PNP Gen Pur Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD350T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD350T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD350T4
TRANS PNP 300V 0.5A DPAK

TRANS PNP 300V 0.5A DPAK

Supplier's Site
TRANS PNP 300V 0.5A DPAK - 761-MJD350T4 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 300V 0.5A DPAK
761-MJD350T4
TRANS PNP 300V 0.5A DPAK 761-MJD350T4
TRANS PNP 300V 0.5A DPAK

TRANS PNP 300V 0.5A DPAK

Supplier's Site
Transistor, Pnp, D-Pak; Transistor Polarity Stmicroelectronics - 26M1583 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, D-Pak; Transistor Polarity Stmicroelectronics
26M1583
Transistor, Pnp, D-Pak; Transistor Polarity Stmicroelectronics 26M1583
TRANSISTOR, PNP, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, PNP, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MJD350T4 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD350T4
Single Bipolar Transistors MJD350T4
TRANS PNP 300V 0.5A DPAK

TRANS PNP 300V 0.5A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 497-3137-1-ND 003626-MJD350T4 MJD350T4 MJD350T4 MJD350T4 761-MJD350T4 26M1583 MJD350T4
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD350T4 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 300V 0.5A DPAK Transistor, Pnp, D-Pak; Transistor Polarity Stmicroelectronics Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts
PD 15000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45V 0.25W SOT23 Bipolar Transistor - 276-BC847AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
8 suppliers