Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 003620-MJD340T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 15W
COMPLEMENTARY SILICON POWER TRANSISTORS Product overview: MJD340T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340T4 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Gen Pur Switch
TRANSISTOR, NPN, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
300V 15W 30@50mA,10V 500mA NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
TRANS NPN 300V 0.5A DPAK
TRANS NPN 300V 0.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6465-6-ND | 003620-MJD340T4 | 276-MJD340T4 | MJD340T4 | 26M1582 | MJD340T4 | MJD340T4 | MJD340T4 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD340T4 | Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Npn, D-Pak; Transistor Polarity Stmicroelectronics | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | TO-3 | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Transistor Type | Transistor, Npn, D-Pak; Transistor Polarity Stmicroelectronics | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 300 volts | 300 volts | 300 volts |