Manufacturer: STMicroelectronics
Win Source Part Number: 808229-MJD32CT4-A
Packaging: Reel
Mounting Style: SMD
Power - Max: 15W
Transistor Type: PNP
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
Part Number Series: MJD32
DC Current Gain (hFE) (Min) at Ic, Vce: 10 at 3A, 4V
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
Low voltage PNP power transistor Product overview: MJD32CT4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CT4-A can be used for catalog matching and distributor lookup.
TRANS PNP 100V 3A DPAK
POWER BJT, PNP, -100V, -3A, DPAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANSISTOR, PNP, -100V, -3A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:15W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT LO PWR PNP PW TRANS
TRANS PNP 100V 3A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 808229-MJD32CT4-A | 497-10313-1-ND | 276-MJD32CT4-A | MJD32CT4-A | 09R4916 | 45AC7354 | MJD32CT4-A | MJD32CT4-A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD32CT4-A | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Power Bjt, Pnp, -100V, -3A, Dpak; Transistor Polarity Stmicroelectronics | Transistor, Pnp, -100V, -3A, To-252; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | |||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-3; TO-252 (DPAK) | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||||
| Power Gain | 10 dB |