Manufacturer: STMicroelectronics
Win Source Part Number: 093187-MJD31CT4
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 15W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 3A
Transistor Type: NPN
Current - Collector Cutoff (Max): 50µA
Vce Saturation (Max) @ Ib Ic: 1.2V @ 375mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 3A 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 093187-MJD31CT4 |
| Product Name | Discrete Semiconductor Products |