Manufacturer: STMicroelectronics
Win Source Part Number: 884896-MJD31CT4-A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 3 A - 15 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJD31
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-10312-6, 497-10312-1, 497-10312-2, MJD31CT4-A-ND, MJD31CT4A
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
Low voltage NPN power transistor Product overview: MJD31CT4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31CT4-A can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 100V, 3A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:15W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 100V 3A DPAK
TRANS NPN 100V 3A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 884896-MJD31CT4-A | 497-10312-6-ND | 276-MJD31CT4-A | 45AC7353 | MJD31CT4-A | MJD31CT4-A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD31CT4-A | Single Bipolar Transistors | Bipolar Transistor | Transistor, Npn, 100V, 3A, To-252; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts |