STMicroelectronics, Inc. SMD 60V 10A 2MHz Bipolar Transistor MJD3055T4

Description
NPN BJT Transistor, 60V, 10A, 2MHz, TO-252, Surface Mount Product overview: MJD3055T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 60V, 10A, 2MHz, TO-252, Surface Mount Product overview: MJD3055T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 10A 2MHz Bipolar Transistor
276-MJD3055T4
SMD 60V 10A 2MHz Bipolar Transistor 276-MJD3055T4
NPN BJT Transistor, 60V, 10A, 2MHz, TO-252, Surface Mount Product overview: MJD3055T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 10A, 2MHz, TO-252, Surface Mount Product overview: MJD3055T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 497-7854-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7854-1-ND
Single Bipolar Transistors 497-7854-1-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-7854-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7854-2-ND
Single Bipolar Transistors 497-7854-2-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-7854-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7854-6-ND
Single Bipolar Transistors 497-7854-6-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 20W Surface Mount DPAK

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Npn, 60 V, 20 W, 10 A, 5 Rohs Compliant Stmicroelectronics - 06X0513 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 20 W, 10 A, 5 Rohs Compliant Stmicroelectronics
06X0513
Bipolar (Bjt) Single Transistor, Npn, 60 V, 20 W, 10 A, 5 Rohs Compliant Stmicroelectronics 06X0513
Bipolar (BJT) Single Transistor, NPN, 60 V, 20 W, 10 A, 5 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 20 W, 10 A, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD3055T4
Bipolar Transistors - BJT MJD3055T4
Bipolar Transistors - BJT NPN Gen Pur Switch

Bipolar Transistors - BJT NPN Gen Pur Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD3055T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD3055T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD3055T4
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site
TRANS NPN 60V 10A DPAK - 761-MJD3055T4 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 10A DPAK
761-MJD3055T4
TRANS NPN 60V 10A DPAK 761-MJD3055T4
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MJD3055T4 497-7854-1-ND 06X0513 MJD3055T4 MJD3055T4 761-MJD3055T4
Product Name SMD 60V 10A 2MHz Bipolar Transistor Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 60 V, 20 W, 10 A, 5 Rohs Compliant Stmicroelectronics Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 10A DPAK
Polarity NPN NPN NPN NPN; NPN
IC(max) 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts
VCBO 70 volts
fT 2 MHz
Unlock Full Specs
to access all available technical data