STMicroelectronics Discrete Semiconductor Products MJD3055T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 003606-MJD3055T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Max): 50μA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V Frequency - Transition: 2MHz Alternative Parts (Cross-Reference): MJD3055G; MMJD3055-TP; MJD3055; MJD3055T4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 003606-MJD3055T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Max): 50μA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V Frequency - Transition: 2MHz Alternative Parts (Cross-Reference): MJD3055G; MMJD3055-TP; MJD3055; MJD3055T4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 003606-MJD3055T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
003606-MJD3055T4
Discrete Semiconductor Products 003606-MJD3055T4
Manufacturer: STMicroelectronics Win Source Part Number: 003606-MJD3055T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Max): 50μA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V Frequency - Transition: 2MHz Alternative Parts (Cross-Reference): MJD3055G; MMJD3055-TP; MJD3055; MJD3055T4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 003606-MJD3055T4
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: D-Pak
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 10A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Max): 50μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V
Frequency - Transition: 2MHz
Alternative Parts (Cross-Reference): MJD3055G; MMJD3055-TP; MJD3055; MJD3055T4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 003606-MJD3055T4
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data