Bipolar (BJT) Transistor PNP 60V 10A 2MHz 20W Surface Mount DPAK
60V 10A PNP Power Transistor, TO-252 DPAK, 2MHz Product overview: MJD2955T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD2955T4 can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP -60V TO-252, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-3136-2-ND | 276-MJD2955T4 | 89K0803 |
| Product Name | Single Bipolar Transistors | 60V 10A 2MHz TO-252 Bipolar Transistor | Bipolar Transistor, Pnp -60V To-252, Full Reel; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | NPN; PNP | PNP |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |
| IC(max) | 10000 milliamps | 10000 milliamps | |
| VCEO | 60 volts | 60 volts |