STMicroelectronics Discrete Semiconductor Products MJD122T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 003594-MJD122T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 003594-MJD122T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 003594-MJD122T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
003594-MJD122T4
Discrete Semiconductor Products 003594-MJD122T4
Manufacturer: STMicroelectronics Win Source Part Number: 003594-MJD122T4 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: D-Pak Power - Max: 20W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 10μA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 003594-MJD122T4
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: D-Pak
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 8A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A
Current - Collector Cutoff (Max): 10μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 003594-MJD122T4
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data