COMPLEMENTARY SILICON POWER DARLINGTON TRANSISTORS Product overview: MJD122-1 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122-1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 20W Through Hole TO-251 (IPAK)
Manufacturer: STMicroelectronics
Win Source Part Number: 850617-MJD122-1
Features: Bipolar (BJT) Transistor 100 V 8 A 20 W
Package: Bulk
Family Name: MJD122
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJD122-1-ND, 497-16183
TRANS NPN DARL 100V 8A TO251
TRANS NPN DARL 100V 8A TO251
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD122-1 | 497-16183-ND | 850617-MJD122-1 | MJD122-1 | MJD122-1 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD122-1 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Darlington; NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts | ||||
| PD | 20000 milliwatts |