Manufacturer: STMicroelectronics
Win Source Part Number: 003589-MJD112T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 20W
PNP transistor for general-pur amp
PNP transistor for general-pur amp
PNP transistor for general-pur amp
COMPLEMENTARY SILICON POWER DARLINGTON TRANSISTORS Product overview: MJD112T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112T4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
TRANS NPN DARL 100V 2A DPAK
Bipolar (BJT) Single Transistor, NPN, 100 V, 25 MHz, 20 W, 2 A, 1000 RoHS Compliant: Yes
Darlington Transistors NPN Power Darlington
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 003589-MJD112T4 | 151413P | 276-MJD112T4 | 497-2462-2-ND | MJD112T4 | 06X0511 | MJD112T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD112T4 | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 100 V, 25 Mhz, 20 W, 2 A, 1000 Rohs Compliant Stmicroelectronics | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | PNP | NPN | NPN |