Low voltage NPN power transistor Product overview: MJB44H11T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11T4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1223627-MJB44H11T4
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MJB44H11
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 400mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 4A, 1V
Maximum Power: 50W
Bipolar (BJT) Transistor NPN 80V 10A 50W Surface Mount D²PAK
TRANS NPN 80V 10A D2PAK-3
TRANS NPN 80V 10A D2PAK
TRANS NPN 80V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJB44H11T4 | 1223627-MJB44H11T4 | 497-12849-2-ND | 761-MJB44H11T4 | MJB44H11T4 | MJB44H11T4 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJB44H11T4 | Single Bipolar Transistors | TRANS NPN 80V 10A D2PAK-3 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| PD | 50000 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |