Manufacturer: STMicroelectronics
Win Source Part Number: 884883-MJB44H11T4-A
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 10 A - 50 W Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJB44
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15455-6, 497-15455-2, 497-15455-1
Bipolar (BJT) Transistor NPN 80V 10A 50W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 80V 10A 50W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 80V 10A 50W Surface Mount D²PAK
Automotive-grade low voltage NPN power transistor Product overview: MJB44H11T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11T4-A can be used for catalog matching and distributor lookup.
TRANS NPN 80V 10A D2PAK
Bipolar Transistors - Pre-Biased Automotive-grade low voltage NPN power transistor
TRANS NPN 80V 10A D2PAK
TRANSISTOR, NPN, 80V, 10A, TO-263; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 884883-MJB44H11T4-A | 497-15455-6-ND | 276-MJB44H11T4-A | MJB44H11T4-A | MJB44H11T4-A | MJB44H11T4-A | 45AC7352 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJB44H11T4-A | Single Bipolar Transistors | Automotive Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, 10A, To-263; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | AEC-Q101 | TO-3; TO-263 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps | |||||
| VCEO | 80 volts | 80 volts |