30A, 90V, NPN, Si, POWER TRANSISTOR, TO-3, METAL PACKAGE-2 Product overview: MJ802 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 90V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 90V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ802 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 90V 30A 2MHz 200W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1223617-MJ802
Packaging: Bulk
Mounting Style: Chassis Mount
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 90V
Current - Collector Cutoff (Maximum): 1mA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MJ802
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 800mV at 750mA, 7.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 7.5A, 2V
Maximum Power: 200W
TRANS NPN 90V 30A TO3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ802 | 497-6713-ND | 1223617-MJ802 | MJ802 |
| Product Name | 30A 90V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ802 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | 200 C (392 F) | |||
| Power Gain | 25 dB |