STMicroelectronics, Inc. Single Bipolar Transistors MJ4035

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 16A 150W Chassis Mount TO-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 16A 150W Chassis Mount TO-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ4035-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ4035-ND
Single Bipolar Transistors MJ4035-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 16A 150W Chassis Mount TO-3

Bipolar (BJT) Transistor NPN - Darlington 100V 16A 150W Chassis Mount TO-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ4035 - 1223610-MJ4035 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ4035
1223610-MJ4035
TRANSISTORS - Transistors (BJT) - Single - MJ4035 1223610-MJ4035
Manufacturer: STMicroelectronics Win Source Part Number: 1223610-MJ4035 Packaging: Bulk Mounting Style: Chassis Mount Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 80mA, 16A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 10A, 3V Maximum Power: 150W

Manufacturer: STMicroelectronics
Win Source Part Number: 1223610-MJ4035
Packaging: Bulk
Mounting Style: Chassis Mount
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 3mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 80mA, 16A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 10A, 3V
Maximum Power: 150W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ4035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ4035
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ4035
TRANS NPN DARL 100V 16A TO3

TRANS NPN DARL 100V 16A TO3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number MJ4035-ND 1223610-MJ4035 MJ4035
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ4035 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2PB1219AQ,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR148E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details