10A 80V NPN Si Power BJT TO-3 Product overview: MJ3001 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ3001 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 150W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 788848-MJ3001
Packaging: Bulk
Operating Temperature Range: 200°C (TJ)
Package: TO-204AA, TO-3
Mounting: Chassis Mount
Power - Max: 150W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: MJ3001
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 50mA, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V
Alternative Parts (Cross-Reference): MJ3001G; 2N6385;
Introduction Date: August 26, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors |
| Product Number | 276-MJ3001 | 497-2393-ND | 788848-MJ3001 |
| Product Name | 10A 80V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ3001 |
| Polarity | NPN | NPN | NPN |
| IC(max) | 10000 milliamps | 1 milliamps | |
| VCEO | 80 volts | ||
| VCBO | 80 volts |