STMicroelectronics, Inc. Single Bipolar Transistors MJ2955

Description
Bipolar (BJT) Transistor PNP 60V 15A 115W Chassis Mount TO-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 15A 115W Chassis Mount TO-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-6712-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6712-ND
Single Bipolar Transistors 497-6712-ND
Bipolar (BJT) Transistor PNP 60V 15A 115W Chassis Mount TO-3

Bipolar (BJT) Transistor PNP 60V 15A 115W Chassis Mount TO-3

Buy Now Datasheet
Singapore, Singapore
60V 15A Bipolar Transistor
276-MJ2955
60V 15A Bipolar Transistor 276-MJ2955
TRANS PNP 60V 15A TO3 Product overview: MJ2955 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 15A TO3 Product overview: MJ2955 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -60V, To-3; Transistor Polarity Stmicroelectronics - 89K0818 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, To-3; Transistor Polarity Stmicroelectronics
89K0818
Bipolar Transistor, Pnp, -60V, To-3; Transistor Polarity Stmicroelectronics 89K0818
BIPOLAR TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-6712-ND 276-MJ2955 89K0818
Product Name Single Bipolar Transistors 60V 15A Bipolar Transistor Bipolar Transistor, Pnp, -60V, To-3; Transistor Polarity Stmicroelectronics
Polarity PNP PNP
Package Type TO-3; TO-204AA, TO-3 Tray TO-3
Packing Method Tray
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data