STMicroelectronics, Inc. 10A 80V Bipolar Transistor MJ2501

Description
10A 80V PNP BJT Power Transistor TO-3 Product overview: MJ2501 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2501 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 80V PNP BJT Power Transistor TO-3 Product overview: MJ2501 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2501 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 80V Bipolar Transistor
276-MJ2501
10A 80V Bipolar Transistor 276-MJ2501
10A 80V PNP BJT Power Transistor TO-3 Product overview: MJ2501 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2501 can be used for catalog matching and distributor lookup.

10A 80V PNP BJT Power Transistor TO-3 Product overview: MJ2501 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2501 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 497-2392-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2392-ND
Single Bipolar Transistors 497-2392-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 10A 150W Chassis Mount TO-3

Bipolar (BJT) Transistor PNP - Darlington 80V 10A 150W Chassis Mount TO-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ2501 - 1223604-MJ2501 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ2501
1223604-MJ2501
TRANSISTORS - Transistors (BJT) - Single - MJ2501 1223604-MJ2501
Manufacturer: STMicroelectronics Win Source Part Number: 1223604-MJ2501 Packaging: Bulk Mounting Style: Chassis Mount Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 50mA, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 3V Maximum Power: 150W

Manufacturer: STMicroelectronics
Win Source Part Number: 1223604-MJ2501
Packaging: Bulk
Mounting Style: Chassis Mount
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 50mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 3V
Maximum Power: 150W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 276-MJ2501 497-2392-ND 1223604-MJ2501
Product Name 10A 80V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ2501
Polarity NPN; PNP PNP PNP
IC(max) 10000 milliamps
VCEO 80 volts
VCBO 80 volts
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BCP5616H6327XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT223-4
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LWF - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Bipolar Transistors - 6697644 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details