STMicroelectronics Discrete Semiconductor Products MJ11032G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037327-MJ11032G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tray Mounting Style: Through Hole Package: TO-204AE Manufacturer Device Package: TO-3 Standard Package: 100 Catalog: NPN Transistors No: 964656 Power - Max: 300W Voltage - Collector Emitter Breakdown (Max): 120V Current - Collector (Ic) (Max): 50A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 2mA Vce Saturation (Max) @ Ib Ic: 3.5V @ 500mA 50A DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 25A 5V Alternative Parts (Cross-Reference): MJ11030G; MJ11030; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037327-MJ11032G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tray Mounting Style: Through Hole Package: TO-204AE Manufacturer Device Package: TO-3 Standard Package: 100 Catalog: NPN Transistors No: 964656 Power - Max: 300W Voltage - Collector Emitter Breakdown (Max): 120V Current - Collector (Ic) (Max): 50A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 2mA Vce Saturation (Max) @ Ib Ic: 3.5V @ 500mA 50A DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 25A 5V Alternative Parts (Cross-Reference): MJ11030G; MJ11030; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 037327-MJ11032G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
037327-MJ11032G
Discrete Semiconductor Products 037327-MJ11032G
Manufacturer: STMicroelectronics Win Source Part Number: 037327-MJ11032G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tray Mounting Style: Through Hole Package: TO-204AE Manufacturer Device Package: TO-3 Standard Package: 100 Catalog: NPN Transistors No: 964656 Power - Max: 300W Voltage - Collector Emitter Breakdown (Max): 120V Current - Collector (Ic) (Max): 50A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 2mA Vce Saturation (Max) @ Ib Ic: 3.5V @ 500mA 50A DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 25A 5V Alternative Parts (Cross-Reference): MJ11030G; MJ11030; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037327-MJ11032G
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tray
Mounting Style: Through Hole
Package: TO-204AE
Manufacturer Device Package: TO-3
Standard Package: 100
Catalog: NPN Transistors
No: 964656
Power - Max: 300W
Voltage - Collector Emitter Breakdown (Max): 120V
Current - Collector (Ic) (Max): 50A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 2mA
Vce Saturation (Max) @ Ib Ic: 3.5V @ 500mA 50A
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 25A 5V
Alternative Parts (Cross-Reference): MJ11030G; MJ11030;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 037327-MJ11032G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data