NPN BJT Transistor, 700V VCEO, 14A Ic, 62W PD, Through Hole Product overview: MD2310FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700V, 14A, 62W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 700V, 14A, 62W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MD2310FX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 083681-MD2310FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 2.5V @ 1.75A, 7A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 6 @ 7A, 5V
Maximum Power Dissipation: 62W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRANSISTOR, NPN, ISOWATT-218FX; Transistor Polarity:NPN; Collector Emitter Voltage Max:700V; Continuous Collector Current:7A; Power Dissipation:62W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT HI VLT NPN PWR TRANS STANDARD DEF
TRANS NPN 700V 14A TO3PF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MD2310FX | 083681-MD2310FX | 26M1552 | MD2310FX | MD2310FX |
| Product Name | Through-Hole 700V 14A 62W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MD2310FX | Transistor, Npn, Isowatt-218Fx; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| IC(max) | 14000 milliamps | 14000 milliamps | |||
| VCEO | 700 volts | 700 volts | |||
| VCBO | 1500 volts | ||||
| PD | 62000 milliwatts |