Bipolar (BJT) Transistor NPN 700V 6A 38W Through Hole TO-220FP
TRANS NPN 700V 6A TO220FP
TRANSISTOR NPN 700V 6A TO-220 FP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 497-12498-5-ND | MD2103DFP | 87469822 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |