Bipolar (BJT) Transistor NPN 700V 10A 40W Through Hole TO-220 Full Pack
TRANS NPN 700V 10A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-11321-5-ND | MD2009DFP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |