High voltage NPN power transistor for standard definition CRT display Product overview: MD2001FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MD2001FX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 700V 12A 58W Through Hole ISOWATT-218FX
Manufacturer: STMicroelectronics
Win Source Part Number: 1075715-MD2001FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 1.8V @ 1.5A, 6A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 4.5 @ 6A, 5V
Maximum Power Dissipation: 58W
Alternative Parts (Cross-Reference): MD1802FX;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
TRANS NPN 700V 12A ISOWATT-218FX
BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 700 V, 58 W, 12 A, 4.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN Power Transistor
TRANS NPN 700V 12A ISOWATT-218FX
POWER BJT, NPN, 700V, 12A, ISOWATT218; Transistor Polarity:NPN; Collector Emitter Voltage Max:700V; Continuous Collector Current:12A; Power Dissipation:58W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MD2001FX | 497-MD2001FX-ND | 1075715-MD2001FX | MD2001FX | 32265519 | MD2001FX | MD2001FX | 09R4879 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MD2001FX | Single Bipolar Transistors | Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Bjt, Npn, 700V, 12A, Isowatt218; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | |||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 700 volts | 700 volts | 700 volts | 700 volts | ||||
| VCBO | 9 volts | |||||||
| fT | 0.0640 MHz |