STMicroelectronics, Inc. Single Bipolar Transistors MD1803DFX

Description
Bipolar (BJT) Transistor NPN 700V 10A 57W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 700V 10A 57W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12497-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12497-5-ND
Single Bipolar Transistors 497-12497-5-ND
Bipolar (BJT) Transistor NPN 700V 10A 57W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 700V 10A 57W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MD1803DFX - 094513-MD1803DFX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MD1803DFX
094513-MD1803DFX
TRANSISTORS - Transistors (BJT) - Single - MD1803DFX 094513-MD1803DFX
Manufacturer: STMicroelectronics Win Source Part Number: 094513-MD1803DFX Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ISOWATT-218FX Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 700V Max Vce (sat): 2V @ 1.25A, 5A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 5.5 @ 5A, 5V Maximum Power Dissipation: 57W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 094513-MD1803DFX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 2V @ 1.25A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 5.5 @ 5A, 5V
Maximum Power Dissipation: 57W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MD1803DFX
Bipolar Transistor 276-MD1803DFX
High voltage npn power transistor for standard definition CRT display Product overview: MD1803DFX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MD1803DFX can be used for catalog matching and distributor lookup.

High voltage npn power transistor for standard definition CRT display Product overview: MD1803DFX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MD1803DFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MD1803DFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MD1803DFX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MD1803DFX
TRANS NPN 700V 10A TO3PF

TRANS NPN 700V 10A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-12497-5-ND 094513-MD1803DFX 276-MD1803DFX MD1803DFX
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MD1803DFX Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-3; TO-3P-3 Full Pack SOT3; ISOWATT-218FX
IC(max) 10000 milliamps 10000 milliamps
VCEO 700 volts 700 volts
Unlock Full Specs
to access all available technical data