Manufacturer: STMicroelectronics
Win Source Part Number: 1075712-MD1803DFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 2V @ 1.25A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 5.5 @ 5A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased HI VLT NPN PWR TRANS STANDARD DEF
TRANS NPN 700V 10A TO220FP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1075712-MD1803DFP | MD1803DFP | MD1803DFP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MD1803DFP | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |