Bipolar (BJT) Transistor NPN 700V 10A 57W Through Hole ISOWATT-218FX
High voltage NPN power transistor for standard definition CRT display Product overview: MD1802FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MD1802FX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 091481-MD1802FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: MD1802FX
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 1.5V @ 1.25A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 5.5 @ 5A, 5V
Maximum Power Dissipation: 57W
Alternative Parts (Cross-Reference): MD2001FX;
Introduction Date: August 02, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRANS NPN 700V 10A ISOWATT-218FX
TRANS NPN 700V 10A ISOWATT-218FX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-8755-5-ND | 276-MD1802FX | 091481-MD1802FX | MD1802FX | MD1802FX |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MD1802FX | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | ISOWATT218FX | SOT3; ISOWATT-218FX | ISOWATT218FX | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 700 volts | 700 volts | 700 volts | ||
| VCBO | 9 volts |