STMicroelectronics, Inc. Dc/dc Conv, Buck/boost/inv, 70Deg C Rohs Compliant Stmicroelectronics MC34063ECD-TR

Description
DC/DC CONV, BUCK/BOOST/INV, 70DEG C ROHS COMPLIANT: YES
Description
DC/DC CONV, BUCK/BOOST/INV, 70DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34063A/E series is a monolithic DC-DC converter control circuit designed for step-down, step-up, and voltage-inverting applications. It operates within a voltage range of 3 V to 40 V and can handle output switch currents exceeding 1.5 A. The device features a low quiescent current of 2.5 mA (typical) and offers a reference accuracy of 2%. It includes an active current limiting circuit and operates at a frequency of up to 100 kHz. The output voltage is adjustable using two external resistors, making it versatile for various applications. The product is RoHS compliant and is available in both SO-8 and DIP-8 packages.

Datasheet Summary
Powered by GS/AI

The MC34063A/E series is a monolithic DC-DC converter control circuit designed for step-down, step-up, and voltage-inverting applications. It operates within a voltage range of 3 V to 40 V and can handle output switch currents exceeding 1.5 A. The device features a low quiescent current of 2.5 mA (typical) and offers a reference accuracy of 2%. It includes an active current limiting circuit and operates at a frequency of up to 100 kHz. The output voltage is adjustable using two external resistors, making it versatile for various applications. The product is RoHS compliant and is available in both SO-8 and DIP-8 packages.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/boost/inv, 70Deg C Rohs Compliant Stmicroelectronics - 69AH1020 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/inv, 70Deg C Rohs Compliant Stmicroelectronics
69AH1020
Dc/dc Conv, Buck/boost/inv, 70Deg C Rohs Compliant Stmicroelectronics 69AH1020
DC/DC CONV, BUCK/BOOST/INV, 70DEG C ROHS COMPLIANT: YES

DC/DC CONV, BUCK/BOOST/INV, 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics - 45Y6027 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics
45Y6027
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics 45Y6027
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AH1020
Product Name Dc/dc Conv, Buck/boost/inv, 70Deg C Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details