STMicroelectronics, Inc. Dc/dc Conv, Buck/boost/invert, 70Deg C; Topology Stmicroelectronics MC34063ACD-TR

Description
DC/DC CONV, BUCK/BOOST/INVERT, 70DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK/BOOST/INVERT, 70DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/boost/invert, 70Deg C; Topology Stmicroelectronics - 71Y9197 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/invert, 70Deg C; Topology Stmicroelectronics
71Y9197
Dc/dc Conv, Buck/boost/invert, 70Deg C; Topology Stmicroelectronics 71Y9197
DC/DC CONV, BUCK/BOOST/INVERT, 70DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK/BOOST/INVERT, 70DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics - 94W8961 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics
94W8961
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics 94W8961
DC/DC, 3-40V, 100KHZ, 1.5A, 8SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

DC/DC, 3-40V, 100KHZ, 1.5A, 8SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y9197
Product Name Dc/dc Conv, Buck/boost/invert, 70Deg C; Topology Stmicroelectronics
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details