STMicroelectronics, Inc. Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics MC34063ABD-TR

Description
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Datasheet
Description
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics - 26M1408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics
26M1408
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics 26M1408
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics - 04X6442 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics
04X6442
Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics 04X6442
DC/DC, 3-40V, 100KHZ, 1.5A, 8SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC, 3-40V, 100KHZ, 1.5A, 8SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 32265511 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
32265511
Voltage Regulator 32265511
SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 26M1408 04X6442 32265511
Product Name Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-38Vout, 1.5Aout,soic-8 Rohs Compliant Stmicroelectronics Dc/dc, 3-40V, 100Khz, 1.5A, 8Soic; Topology Stmicroelectronics Voltage Regulator
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details