Manufacturer: STMicroelectronics
Win Source Part Number: 1218017-MC1488P
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MC1488
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±15V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1218017-MC1488P |
| Product Name | Newest Parts - MC1488P |