STMicroelectronics OEM Parts - OEM Parts (M - N) - MC1488D1 MC1488D1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077057-MC1488D1 Mounting: SMD (SMT) Interface: RS-232 Number of Pins: 14 Number of Transmitters: 4 Categories: OEM Parts(M-N) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Current: 34 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 9.9 V Min Dual Supply Voltage: 8.1 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077057-MC1488D1 Mounting: SMD (SMT) Interface: RS-232 Number of Pins: 14 Number of Transmitters: 4 Categories: OEM Parts(M-N) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Current: 34 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 9.9 V Min Dual Supply Voltage: 8.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MC1488D1 - 1077057-MC1488D1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MC1488D1
1077057-MC1488D1
OEM Parts - OEM Parts (M - N) - MC1488D1 1077057-MC1488D1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077057-MC1488D1 Mounting: SMD (SMT) Interface: RS-232 Number of Pins: 14 Number of Transmitters: 4 Categories: OEM Parts(M-N) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Current: 34 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 9.9 V Min Dual Supply Voltage: 8.1 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077057-MC1488D1
Mounting: SMD (SMT)
Interface: RS-232
Number of Pins: 14
Number of Transmitters: 4
Categories: OEM Parts(M-N)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Current: 34 mA
Dual Supply Voltage: 9 V
Max Dual Supply Voltage: 9.9 V
Min Dual Supply Voltage: 8.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1077057-MC1488D1
Product Name OEM Parts - OEM Parts (M - N) - MC1488D1
Unlock Full Specs
to access all available technical data